EN
  • EN
  • DE

PBSS4021PZ

Part No PBSS4021PZ
Manufacturer NXP / Nexperia
Description 20 V, 6.6 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235505-PBSS4021PZ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4021PZ CAD Model

Description

NXP PBSS4021PZ Transistor Overview

The NXP PBSS4021PZ is a high-performance, low VCEsat (BISS) transistor designed to deliver efficiency and reliability for a wide range of applications. This product is part of NXP's portfolio of bipolar transistors that are known for their low saturation voltage and high-speed switching capabilities.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4021PZ boasts a low VCEsat, which minimizes power loss and improves overall efficiency, making it ideal for power management applications.
  • High Collector Current Capability: With a high maximum collector current (Ic), this transistor can handle significant current loads, which is beneficial for high-power switching applications.
  • High-Speed Switching: The device's fast switching speeds are advantageous in circuits where rapid transitions are critical, such as in switching regulators and drivers.
  • High HFE (DC Current Gain): The transistor has a high current gain, ensuring that it can be driven by a small base current, thus reducing the power needed to control the device.

Applications

The NXP PBSS4021PZ is versatile and can be used in a variety of applications, including:

  • Load switches
  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • LED drivers
  • Amplification stages in audio equipment

Reliability and Packaging

This product is encapsulated in a compact SOT223 (SC-73) surface-mounted plastic package, which is designed for medium power applications. The package ensures good thermal performance and is suitable for use in high-density PCB designs. The NXP PBSS4021PZ is also characterized by its robustness and long-term reliability, which is critical for industrial and commercial electronic devices that require consistent performance over time.

In summary, the NXP PBSS4021PZ transistor is a high-quality component that offers a balanced combination of low saturation voltage, high current capability, and fast switching speeds. It is an excellent choice for designers looking to enhance the efficiency and reliability of their power management and switching applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess