The MAX19706ETM+ from Maxim Integrated is a highly versatile and integrated RF transceiver specifically designed for dual-mode Wideband Code Division Multiple Access (WCDMA) and GSM/GPRS/EDGE mobile handsets. Combining exceptional performance with a high level of integration, this transceiver simplifies the design and development of modern mobile communication devices.
Key Features
- Frequency Range: The device supports WCDMA band I, II, IV, V, and VIII and quad-band GSM/GPRS/EDGE for global coverage.
- Integration: Includes a complete receiver, transmitter, Voltage-Controlled Oscillator (VCO), fractional-N synthesizer, and Local Oscillator (LO) chain with integrated filtering, reducing the need for external components.
- Performance: Offers high linearity and low noise figure for improved signal quality and sensitivity.
- Dual-Mode: Capable of operating in both WCDMA and GSM/GPRS/EDGE modes, allowing for seamless switching between high-speed data and traditional voice services.
- Power Management: Features integrated power-saving modes and a supply voltage range compatible with a variety of mobile phone power systems.
- Package: Available in a compact, 48-pin Thin QFN (TQFN) package, suitable for space-constrained applications.
Applications
The MAX19706ETM+ is ideal for mobile handsets that require reliable connectivity across multiple cellular network standards. Its dual-mode capability makes it a perfect choice for smartphones, feature phones, and other portable communication devices that need to operate across different regions and network technologies.
Technical Specifications
Parameter
Specification
Supply Voltage
2.7V to 3.3V
Operating Temperature
-40°C to +85°C
Package Type
48-TQFN-EP
For designers and engineers looking for a reliable and high-performance RF solution for their mobile communication products, the MAX19706ETM+ offers a compelling blend of features, integration, and efficiency, making it a top choice in its class.