EN
  • EN
  • DE

PBSS4021SP

Part No PBSS4021SP
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 888600-PBSS4021SP
Ultra Librarian 3D Model Ultra Librarian PBSS4021SP CAD Model

Description

Product Overview: NXP PBSS4021SP NPN Transistor

The NXP PBSS4021SP is a high-performance NPN bipolar transistor that is designed to deliver superior switching performance and high current capability in a compact, space-saving package. This versatile transistor is an ideal choice for a wide range of applications, including power management, load switching, and amplifier stages in various electronic devices.

Key Features

  • High Collector-Emitter Voltage (V<sub>CEO): The PBSS4021SP can handle a maximum collector-emitter voltage of up to 20V, making it suitable for operation in circuits with higher voltage requirements.
  • High Collector Current (I<sub>C): It supports a continuous collector current of up to 1A, allowing it to drive larger loads or handle higher power switching applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is critical for power-sensitive designs.
  • High Current Gain Bandwidth Product (f<sub>T): With a high transition frequency, this transistor is capable of operating at higher frequencies, which is beneficial for applications requiring fast switching times.
  • Small Package: Enclosed in a SOT-363 package, the PBSS4021SP is optimized for minimal footprint and is suitable for use in space-constrained applications.

Applications

The NXP PBSS4021SP NPN transistor is widely used in various applications, including but not limited to:

  • DC-DC converters
  • Power supply circuits
  • Motor control circuits
  • LED drivers
  • Audio amplifiers
  • Signal processing
  • Switching regulators

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS4021SP is no exception. Manufactured with state-of-the-art technology and rigorous testing, this transistor is designed to perform consistently over a wide range of temperatures and operating conditions, ensuring long-term reliability for your electronic projects and commercial products.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess