EN
  • EN
  • DE

PBSS4032SPN

Part No PBSS4032SPN
Manufacturer NXP / Nexperia
Description 30 V NPN/PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235516-PBSS4032SPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS4032SPN CAD Model

Description

The PBSS4032SPN is a state-of-the-art bipolar junction transistor (BJT) from NXP Semiconductors, designed to offer high efficiency and performance for a wide range of applications. This NPN transistor is part of NXP's Low VCESAT (BISS) portfolio and is intended for use in high-speed switching applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4032SPN boasts a low V<sub>CESAT, which minimizes power loss and improves overall efficiency in switching applications.
  • High Collector Current: With a maximum collector current (I<sub>C) of 3 A, this transistor can handle high current loads, making it suitable for power management circuits.
  • High Collector-Emitter Breakdown Voltage: A V<sub>CEO of 32 V allows for reliable operation in circuits with higher operating voltages.
  • High Current Gain Bandwidth Product: Its excellent frequency response with a transition frequency (f<sub>T) of 100 MHz makes the PBSS4032SPN ideal for amplification and fast switching applications.

Applications

The PBSS4032SPN is suitable for a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Load switches
  • Battery-driven devices
  • Motor control circuits
  • Portable electronics

Package and Quality

This product is available in a compact SOT-23 package, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easy integration into a variety of circuit designs. NXP's commitment to quality ensures that the PBSS4032SPN meets rigorous industry standards for performance and reliability.

Conclusion

The PBSS4032SPN from NXP Semiconductors is a versatile and efficient solution for designers looking to improve the performance of their high-speed switching applications. With its low saturation voltage, high current capacity, and high-frequency response, this NPN transistor is an excellent choice for modern electronic designs that require compact, high-performance components.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,582 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess