EN
  • EN
  • DE

PBSS4140DPN

Part No PBSS4140DPN
Manufacturer NXP / Nexperia
Description 40 V low VCEsat NPN/PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235525-PBSS4140DPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4140DPN CAD Model

Description

NXP PBSS4140DPN Dual NPN Transistor

The NXP PBSS4140DPN is a high-performance, dual NPN bipolar transistor designed to deliver efficient power management within a compact SOT1061 (DPN) package. This device is engineered to cater to the needs of high-speed switching applications and is particularly well-suited for use in power management circuits, DC-DC converters, and load switches.

Key Features

  • High Current Capability: The PBSS4140DPN offers a high collector current of up to 2 A, which makes it capable of handling significant power levels for a variety of applications.
  • Low V<sub>CEsat: With a low collector-emitter saturation voltage, this transistor ensures reduced power loss and improved efficiency, which is critical for power-sensitive designs.
  • Dual NPN Configuration: The integration of two NPN transistors in one package allows for a reduction in board space and simplifies design by providing matched pair transistors that can be used in push-pull or differential configurations.
  • High Efficiency: The device is optimized for low voltage operation, which translates to lower conduction losses and makes it suitable for energy-sensitive circuits.
  • Thermal Performance: The PBSS4140DPN is designed with a focus on thermal stability, ensuring reliable operation even under conditions of high ambient temperature or thermal stress.

Applications

  • Power management modules
  • DC-DC converters
  • Battery-driven devices
  • Motor control circuits
  • Switching regulators

The PBSS4140DPN from NXP is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic systems. With its dual NPN design and robust electrical characteristics, this transistor is an excellent choice for designers looking to enhance power efficiency and reduce the overall footprint of their circuits.

Environmental and Quality Standards

As with all NXP products, the PBSS4140DPN is manufactured with a commitment to environmental sustainability and complies with international quality and reliability standards. It is RoHS compliant and is designed to meet or exceed the rigorous demands of the electronics industry.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2113 $58.1075
670+ $0.1734 $116.1780
1,035+ $0.1679 $173.7765
1,425+ $0.1625 $231.5625
1,840+ $0.1572 $289.2480
2,460+ $0.1409 $346.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess