EN
  • EN
  • DE

CSD17322Q5A

Part No CSD17322Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 87A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 87A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 8V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 4.3nC @ 4.5V
Max Input Capacitance 695pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 8.8 mOhm @ 14A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030599-CSD17322Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17322Q5A CAD Model

Description

The Texas Instruments CSD17322Q5A is a highly efficient, ultra-low power N-Channel NexFET™ Power MOSFET designed to deliver exceptional performance and power management for a wide range of applications. This advanced MOSFET technology is optimized for fast switching performance and low on-resistance, making it an ideal choice for power conversion and management tasks in modern electronic devices.

Key Features

  • Low R<sub>DS(on): The CSD17322Q5A boasts an incredibly low on-resistance, which significantly reduces power loss during operation, enhancing overall system efficiency.
  • High Continuous Drain Current (I<sub>D): With a high continuous drain current, this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • Advanced Thermal Performance: The device's thermal management is optimized through its power package, ensuring reliable performance even under high power and temperature conditions.
  • Fast Switching Speed: The CSD17322Q5A is engineered for fast switching speeds, which minimizes switching losses and is beneficial for high-frequency power supplies and converters.
  • Compact Footprint: Housed in a small 3.3 mm x 3.3 mm SON package, this MOSFET is perfect for space-constrained applications without compromising on power capability.

Applications

The versatility of the CSD17322Q5A allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Management Solutions
  • Load Switches
  • Synchronous Buck Converters

Why Choose the CSD17322Q5A?

For engineers and designers looking for a robust power MOSFET, the CSD17322Q5A from Texas Instruments offers a compelling combination of efficiency, thermal performance, and compact size. Its state-of-the-art construction ensures minimal power loss and high reliability, making it an excellent choice for both industrial and consumer applications where performance and energy efficiency are critical. With Texas Instruments' reputation for quality and innovation, the CSD17322Q5A stands out as a superior component for your power management needs.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8185 $53.2025
150+ $0.6716 $100.7400
235+ $0.6507 $152.9145
320+ $0.6297 $201.5040
415+ $0.6087 $252.6105
550+ $0.5457 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,050 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess