EN
  • EN
  • DE

PBSS4140U

Part No PBSS4140U
Manufacturer NXP / Nexperia
Description 40 V low VCEsat NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235528-PBSS4140U
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4140U CAD Model

Description

The PBSS4140U, manufactured by NXP Semiconductors, is a high-performance NPN transistor that offers a unique blend of efficiency and power handling capabilities. This device is designed to meet the demands of modern electronic circuits, providing a compact, yet powerful solution for a wide range of applications.

Key Features

  • High Collector-Emitter Voltage (VCEO): The PBSS4140U can withstand voltages up to 40V, making it suitable for higher voltage applications.
  • High Current Handling: With a continuous collector current (IC) of 1 A, this transistor can manage significant current loads, which is ideal for power regulation and switching applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: The PBSS4140U is capable of fast switching speeds, which is crucial for applications requiring quick response times.
  • Surface-Mount Package: Packaged in a small SOT323 (SC-70) surface-mount package, the PBSS4140U is suitable for space-constrained applications and allows for high-density PCB layouts.

Applications

The PBSS4140U is versatile and can be used in various applications, including but not limited to:

  • Switching and Amplification Circuits
  • Power Management Functions
  • DC-DC Converters
  • Motor Control Circuits
  • LED Drivers

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The PBSS4140U is no exception, as it is built to the highest standards, ensuring stable performance and longevity even in demanding conditions. Users can trust this component for their critical designs, knowing it comes from a leading semiconductor manufacturer.

Conclusion

Whether you are designing power circuits, working on motor control, or developing LED lighting solutions, the PBSS4140U NPN transistor from NXP offers the performance and reliability that engineers need. Its combination of high voltage and current handling, low saturation voltage, and fast switching speeds, all in a compact package, make it an excellent choice for a multitude of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,820+ $0.0275 $50.0500
4,425+ $0.0226 $100.0050
6,850+ $0.0219 $150.0150
9,435+ $0.0212 $200.0220
12,200+ $0.0205 $250.1000
16,305+ $0.0184 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 1820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess