EN
  • EN
  • DE

PBSS4160DS

Part No PBSS4160DS
Manufacturer NXP / Nexperia
Description 60 V 1 A NPN/NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235531-PBSS4160DS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Motor Drive & Control, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PBSS4160DS CAD Model

Description

Introducing the PBSS4160DS from NXP Semiconductors

The PBSS4160DS is a state-of-the-art, high-performance NPN transistor designed by NXP Semiconductors, a leader in the industry known for their innovative approach to integrated circuits and discrete semiconductors. This particular component is engineered to meet the demands of modern electronic applications, offering a combination of low V<sub>CEsat and high current capability, which is ideal for high efficiency switching and amplification.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4160DS boasts a low V<sub>CEsat, reducing power loss and improving overall efficiency, making it an excellent choice for power management applications.
  • High Collector Current: With a collector current capability of up to 1 A, this transistor can handle high current loads, suitable for a variety of power switching tasks.
  • High Performance: The device offers high switching speeds and a low capacitance, providing superior performance in high-frequency circuits.
  • Robustness: The product is designed to be robust with high tolerance to thermal and electrical stress, ensuring reliability and a long operational lifespan.

Applications

The PBSS4160DS is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching regulators
  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • LED drivers

Package and Environment

Encased in a small and flat lead SOT457 (SC-74) surface-mounted package, the PBSS4160DS is not only compact but also suitable for automated assembly processes, enabling high-density mounting on PCBs. It is also compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers looking to create green products.

Whether you're designing power supplies, managing battery-powered devices, or developing energy-efficient solutions, the PBSS4160DS from NXP Semiconductors offers the reliability and performance required to drive your innovations forward.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8960 $51.1920
57+ $1.7760 $101.2320
88+ $1.7160 $151.0080
126+ $1.5960 $201.0960
163+ $1.5360 $250.3680
204+ $1.4760 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess