EN
  • EN
  • DE

PBSS4240DPN

Part No PBSS4240DPN
Manufacturer NXP / Nexperia
Description 40 V low VCEsat NPN/PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235536-PBSS4240DPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS4240DPN CAD Model

Description

The PBSS4240DPN is a high-performance, dual NPN transistor from NXP Semiconductors, designed to deliver superior switching performance and high energy efficiency in a compact package. This advanced semiconductor device is ideal for a wide range of applications, including power management, load switching, and amplifier stages in both industrial and consumer electronics.

Key Features

  • High Collector-Emitter Voltage: With a maximum collector-emitter voltage (V<sub>CEO) of 40V, the PBSS4240DPN can handle a broad range of operating conditions, making it suitable for various circuit designs.
  • High Current Capability: This transistor can support continuous collector currents (I<sub>C) up to 2A, allowing it to drive moderate to high power loads.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • High-Speed Switching: The PBSS4240DPN features fast switching times, ensuring quick response in applications that require high-speed operation.
  • Dual Transistor Configuration: Its dual NPN configuration enables the design of compact circuits with fewer components, saving space and reducing overall system cost.
  • Surface-Mount Package: Packaged in a leadless ultra-small DFN2020-6 (SOT1118) surface-mount package, it is optimized for automated assembly processes and occupies minimal PCB real estate.

Applications

The versatility of the PBSS4240DPN makes it suitable for various applications, such as:

  • DC-DC converters
  • Power switches
  • Motor control circuits
  • Battery management systems
  • Linear voltage regulators
  • LED drivers

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products. The PBSS4240DPN is manufactured with state-of-the-art technology, ensuring reliable performance and longevity in demanding environments. Whether for consumer gadgets or industrial machinery, this dual NPN transistor is engineered to meet the strictest standards, providing designers with a dependable component for their electronic designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1776 $58.6080
795+ $0.1458 $115.9110
1,230+ $0.1413 $173.7990
1,690+ $0.1368 $231.1920
2,190+ $0.1321 $289.2990
2,925+ $0.1185 $346.6125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess