Product Overview: NXP PBSS4320X
The NXP PBSS4320X is a high-performance, low V<sub>CESAT NPN transistor designed to deliver efficiency and reliability in a compact SOT89 (SC-62) surface-mounted package. This transistor is part of NXP's portfolio of medium power transistors which are ideal for a wide range of applications, including but not limited to, power management, load switching, and amplifier stages in various devices.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS4320X boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency during operation.
- High Collector Current Capability: With a continuous collector current of up to 2 A, this transistor can handle significant power for a variety of applications.
- High Performance: It offers high current gain and excellent frequency characteristics, making it suitable for amplification purposes.
- Thermal Performance: The SOT89 package is designed for optimal thermal performance, ensuring stability and longevity of the transistor even under high-power conditions.
Applications
- Power management in portable devices
- DC-DC converters
- Load switches
- Charging circuits
- Motor control applications
- Signal amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
20 V
Collector Current (I<sub>C)
2 A
Collector-Emitter Saturation Voltage (V<sub>CESAT)
115 mV at 1 A
DC Current Gain (h<sub>FE)
100-250 at 500 mA
Frequency (f<sub>T)
155 MHz
The NXP PBSS4320X is a versatile and robust component that offers designers the ability to optimize their circuits for both performance and size. Its advanced features make it a suitable choice for modern electronic designs that require high efficiency and reliability.