EN
  • EN
  • DE

PBSS4041NX

Part No PBSS4041NX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 60 V, 6.2 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833398-PBSS4041NX
Ultra Librarian 3D Model Ultra Librarian PBSS4041NX CAD Model

Description

Introducing the PBSS4041NX High-Efficiency NPN Transistor by NXP

The PBSS4041NX is a state-of-the-art NPN transistor developed by NXP Semiconductors, designed to meet the demands of modern electronic circuits. This high-performance transistor is tailored for applications requiring low voltage operation and high efficiency, making it an ideal choice for power management tasks in a wide range of products.

Constructed with NXP's innovative silicon technology, the PBSS4041NX offers exceptional performance characteristics that include low collector-emitter saturation voltage and high collector current capability. Its robust design ensures reliability and longevity, even in challenging operating conditions. The transistor is housed in a compact, surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Key Features of the PBSS4041NX:

  • Low V<sub>CEsat: The PBSS4041NX boasts a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved energy efficiency in your application.
  • High Collector Current: With the capability to handle a high collector current, this transistor can manage larger loads, making it versatile for a variety of power switching applications.
  • High-Performance Silicon Technology: NXP's cutting-edge silicon fabrication techniques endow the PBSS4041NX with superior electrical characteristics and thermal performance.
  • Compact Surface-Mount Package: The small footprint of the PBSS4041NX allows for a more compact circuit design, providing an advantage in space-constrained applications.

Applications:

The PBSS4041NX is suitable for a broad spectrum of applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Charging circuits for battery-powered devices
  • Switching regulators
  • LED lighting solutions

With its combination of efficiency, power handling, and compact size, the NXP PBSS4041NX NPN transistor is an excellent choice for designers looking to optimize their power circuits without compromising on performance or reliability. Whether you're developing consumer electronics, automotive systems, or industrial controls, the PBSS4041NX offers the flexibility and efficiency needed for today's advanced electronic designs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4182 $50.1840
260+ $0.3918 $101.8680
400+ $0.3785 $151.4000
570+ $0.3521 $200.6970
740+ $0.3388 $250.7120
925+ $0.3256 $301.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess