EN
  • EN
  • DE

PBSS4350D 3A/50V

Part No PBSS4350D 3A/50V
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 344494-PBSS4350D 3A/50V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4350D 3A/50V CAD Model

Description

Product Overview: PBSS4350D 3A/50V NPN Transistor from NXP

The PBSS4350D is a high-performance NPN transistor from NXP Semiconductors, designed to deliver efficient power management within a compact package. This semiconductor device is ideal for applications requiring a combination of high current capacity and low voltage operation, making it a versatile choice for designers and engineers in various fields.

Key Features

  • High Current Capacity: With a continuous collector current of 3A, the PBSS4350D can handle significant power for its size, making it suitable for demanding applications.
  • Low Voltage Operation: The transistor operates at a maximum voltage of 50V, providing a balance between power handling and energy efficiency.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency during operation.
  • High Efficiency: The high current gain band-width product ensures the PBSS4350D is efficient across a wide range of operational frequencies, making it ideal for high-speed switching applications.
  • Temperature Resilience: It is designed to withstand a wide range of operating temperatures, ensuring reliability and performance stability in various environmental conditions.

Applications

The PBSS4350D is suitable for a broad range of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Switching regulators
  • Motor control drivers
  • Amplification circuits

Package and Quality Assurance

The PBSS4350D comes in a small, flat SOT223 surface-mounted package, which allows for efficient use of PCB space. This packaging is not only space-saving but also facilitates better thermal management. NXP's commitment to quality ensures that each transistor meets rigorous standards for performance and reliability.

Conclusion

With its combination of high current capability, low voltage operation, and efficient performance, the PBSS4350D from NXP is an excellent choice for designers looking to optimize their power management systems. Its robust design and versatile applications make it a valuable component in any circuit requiring a reliable NPN transistor.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess