EN
  • EN
  • DE

PSMN1R5-30YLC

Part No PSMN1R5-30YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NextPower 25 V & 30 V MOSFETs in LFPAK(Power-SO8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240119-PSMN1R5-30YLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN1R5-30YLC CAD Model

Description

PSMN1R5-30YLC NXP MOSFET Overview

The PSMN1R5-30YLC is a high-performance, N-channel MOSFET produced by NXP Semiconductors, a leader in the field of high-quality electronic components. This particular MOSFET is designed to deliver efficiency and power handling capabilities that are essential for a wide range of electronic applications. With its low on-resistance and high switching speed, the PSMN1R5-30YLC is an excellent choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The PSMN1R5-30YLC boasts an extremely low on-resistance of only 1.5 mΩ, which greatly enhances its efficiency by minimizing conduction losses.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • 30V Drain-to-Source Voltage: With a maximum drain-to-source voltage of 30 V, this device can easily accommodate the voltage requirements of various circuits.
  • Low Gate Charge: A low gate charge ensures that the PSMN1R5-30YLC can switch on and off quickly, which is crucial for applications requiring fast switching performance.
  • High Avalanche Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, which adds to its reliability and durability.

Applications

The PSMN1R5-30YLC is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Synchronous rectification in switched-mode power supplies
  • Power management in computing and telecom systems
  • Motor control systems
  • Automotive applications requiring high efficiency and reliability

Package and Reliability

This MOSFET comes in a compact LFPAK33 package, which is a space-saving solution that also provides excellent thermal performance. The package is RoHS compliant and is designed for soldering onto a printed circuit board. The PSMN1R5-30YLC is characterized by its high reliability, with a robust and rugged design that ensures a long operational lifespan even under challenging conditions.

Overall, the PSMN1R5-30YLC from NXP is a top-tier electronic component that offers a combination of high efficiency, power handling, and reliability, making it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess