The NXP PBSS4350SS is a state-of-the-art, high-efficiency, low V<sub>CEsat (Collector-Emitter saturation voltage) Bipolar Junction Transistor (BJT) that is designed for use in power management and switching applications. This product is part of NXP's portfolio of low V<sub>CEsat BJT devices that offer a combination of low threshold voltage and high current carrying capacity, making them ideal for high-performance power switching circuits.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS4350SS offers an exceptionally low V<sub>CEsat, which reduces power loss and improves efficiency in switching applications.
- High Current Capability: Capable of handling continuous collector currents up to 3 A, making it suitable for high-power applications.
- High Performance: With a transition frequency (f<sub>T) of 100 MHz, this transistor is designed for excellent performance in high-speed switching applications.
- Energy Efficiency: Its low saturation voltage and high current handling reduce power dissipation, contributing to energy-efficient circuit designs.
- Wide Application Range: Ideal for use in DC-DC converters, power management in portable devices, load switches, and backlighting applications.
Product Specifications
Parameter
Value
Package
SSO8
Collector-Base Voltage (V<sub>CB)
50 V
Collector-Emitter Voltage (V<sub>CE)
50 V
Emitter-Base Voltage (V<sub>EB)
5 V
Collector Current (I<sub>C)
3 A
Collector-Emitter Saturation Voltage (V<sub>CEsat)
Typically 115 mV at 1 A
Applications
The NXP PBSS4350SS transistor is versatile and can be used in a variety of applications. Its low power dissipation and high current capacity make it well-suited for power regulation in compact electronics. It is commonly found in:
- Smartphones and Tablets
- Laptop Power Management
- LED Lighting Systems
- Energy Management Systems
- Automotive Electronics
With its robust design and impressive electrical characteristics, the NXP PBSS4350SS is a reliable and efficient choice for designers looking to optimize their power management systems.