EN
  • EN
  • DE

MAX1932ETC+

Part No MAX1932ETC+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Safest APD Bias Supply 12-Pin TQFN EP / IC SUPPLY BIAS APD 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, Fiber Optic Network
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 4.5 V ~ 90 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 785595-MAX1932ETC+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1932
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Hong Kong, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1932ETC+ CAD Model

Description

Maxim Integrated MAX1932ETC+ Programmable Current Source

The MAX1932ETC+ from Maxim Integrated is a high-performance, adjustable current source designed to deliver precise and stable current for a variety of applications. This compact, integrated circuit is ideal for driving laser diodes, LEDs, and other current-sensitive components in industrial, medical, and communication systems.

Key Features

  • Programmable Output Current: The device offers an adjustable output current range from 0.1mA to 100mA, ensuring flexibility across different use cases and compatibility with various loads.
  • High Accuracy: With a precision reference voltage, the MAX1932ETC+ ensures high accuracy in current control, making it suitable for applications requiring consistent and reliable performance.
  • Thermal Protection: The inclusion of thermal shutdown protects the device and the load from damage due to overheating, enhancing the reliability and lifespan of the system.
  • Low Voltage Operation: The device operates from a supply voltage as low as 2.7V, making it suitable for portable and battery-powered applications.
  • Small Package: Housed in a compact 12-pin TQFN package, the MAX1932ETC+ saves valuable board space and is suitable for space-constrained applications.

Applications

  • Fiber Optic Modules
  • Laser Diode Drivers
  • Optical Transmitters
  • Automated Test Equipment (ATE)
  • Portable Battery-Powered Devices

The MAX1932ETC+ is engineered to provide a high level of performance in controlling and regulating current for sensitive components. Its ease of integration, coupled with its programmable features, makes it a versatile choice for designers looking to implement a reliable current source in their systems. Whether for fine-tuning laser diodes in optical communication equipment or ensuring consistent illumination from LEDs, the MAX1932ETC+ brings precision and stability to the forefront of current control applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5969 $57.9845
11+ $9.5154 $104.6694
17+ $9.2180 $156.7060
23+ $8.9207 $205.1761
29+ $8.6233 $250.0757
39+ $7.7313 $301.5207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess