EN
  • EN
  • DE

PBSS4560PA

Part No PBSS4560PA
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 60 V, 6 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1207+
Reference case SOT1601
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755523-PBSS4560PA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS4560PA CAD Model

Description

Product Overview: NXP PBSS4560PA

The NXP PBSS4560PA is a state-of-the-art, high-efficiency NPN bipolar transistor that is specifically designed to meet the needs of modern electronic applications. This advanced semiconductor device is part of NXP's portfolio of low V<sub>CESAT (collector-emitter saturation voltage) transistors, which are optimized for low voltage operation and high current handling capabilities.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4560PA boasts a very low V<sub>CESAT, which minimizes power loss and enhances energy efficiency during operation, making it ideal for power-sensitive circuits.
  • High Collector Current: With a high collector current (I<sub>C) of up to 2 A, this transistor can manage significant power, suitable for driving larger loads in various applications.
  • High Current Gain Bandwidth Product: The device features a high f<sub>T (transition frequency), enabling it to perform well in applications requiring high-speed switching.
  • Thermal Performance: The PBSS4560PA is designed with an exceptional thermal performance in mind, ensuring reliability and stability in high-temperature operations.

Applications

The NXP PBSS4560PA is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Audio amplifiers
  • Switching regulators

Quality and Reliability

NXP is known for its commitment to quality, and the PBSS4560PA is no exception. This component is manufactured using NXP's stringent quality control processes, ensuring high reliability and performance consistency for the end-user. It is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

Environmental Considerations

As an environmentally conscious company, NXP has designed the PBSS4560PA to comply with international standards, including RoHS and Green Product requirements. This ensures that the component is free from hazardous substances and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3447 $58.6175
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess