EN
  • EN
  • DE

PBSS5160T

Part No PBSS5160T
Manufacturer NXP / Nexperia
Description 60 V, 1 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235562-PBSS5160T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5160T CAD Model

Description

The NXP PBSS5160T is a state-of-the-art low VCEsat (BISS) transistor that offers a perfect blend of low saturation voltage and high efficiency, which is ideal for high-performance switching applications and power management tasks. This product is part of NXP's innovative portfolio designed to provide energy-saving solutions to the modern electronic industry.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5160T boasts a very low collector-emitter saturation voltage (VCEsat), which minimizes power loss and improves overall efficiency, making it suitable for energy-sensitive circuits.
  • High Collector Current Capability: With a collector current (IC) of up to 1 A, this transistor can handle significant current, making it a robust choice for demanding applications.
  • High Collector-Emitter Breakdown Voltage: The device features a collector-emitter breakdown voltage (VCEO) of 60 V, providing a good safety margin for circuits operating at lower voltages.
  • High-Speed Switching: The fast switching response of the PBSS5160T is ideal for applications requiring quick transitions, such as switching regulators and DC-DC converters.
  • Low Power Dissipation: Its design focuses on minimizing power dissipation, which not only saves energy but also reduces the thermal strain on the device, enhancing its longevity.
  • Surface-Mount Package: The transistor comes in a small SOT23 plastic package, which is suitable for surface-mounted design, saving space on the PCB and facilitating automated assembly processes.

Applications

The versatile NXP PBSS5160T is used in a wide range of applications, including:

  • Load switches
  • Power management modules
  • DC-DC converters
  • LED drivers
  • Battery-driven devices
  • Charge and discharge switches for battery protection
  • Motor control circuits

Conclusion

The NXP PBSS5160T is an excellent choice for designers looking to optimize their power management systems with a transistor that offers high efficiency, reliability, and space-saving features. Whether in consumer electronics, automotive modules, or industrial controls, the PBSS5160T provides a versatile and effective solution for a multitude of electronic applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,263 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess