EN
  • EN
  • DE

PBSS5160V

Part No PBSS5160V
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 60 V, 1 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833403-PBSS5160V
Ultra Librarian 3D Model Ultra Librarian PBSS5160V CAD Model

Description

Introducing the PBSS5160V NPN Transistor from NXP Semiconductors

The PBSS5160V is a high-performance NPN transistor crafted by the renowned semiconductor manufacturer, NXP. This device is designed to meet the demands of modern electronic circuits, offering a robust solution for a wide range of applications. With its exceptional quality and reliability, the PBSS5160V stands out as a superior choice for designers and engineers alike.

Key Features

  • High Collector-Emitter Voltage (VCEO): The PBSS5160V boasts a collector-emitter voltage of 60V, making it suitable for circuits that require a high breakdown voltage.
  • Low Collector-Emitter Saturation Voltage (VCESAT): This transistor offers a low VCESAT of typically 115 mV at 1 A, which ensures efficient operation and helps to minimize power loss.
  • High Collector Current (IC): With a continuous collector current of up to 1 A, the PBSS5160V can handle significant loads, making it ideal for power management applications.
  • High Current Gain Bandwidth Product (fT): It features a high fT of 290 MHz, which provides excellent frequency response for amplification purposes.

Applications

The versatility of the PBSS5160V allows it to be integrated into a multitude of applications, including:

  • Switching circuits
  • Power management
  • Amplifiers
  • DC-DC converters
  • Automotive modules
  • Linear voltage regulators

Reliability and Packaging

The PBSS5160V is encapsulated in a small and flat SOT223 (SC-73) surface-mounted package, which optimizes board space without compromising performance. This package is designed to ensure a low thermal resistance, allowing the device to operate effectively even under high power conditions. Additionally, the transistor is characterized by its robustness and longevity, having been subjected to rigorous quality control processes that are synonymous with NXP's commitment to excellence.

Whether you're designing energy-efficient power supplies, precise amplifiers, or reliable switching systems, the PBSS5160V provides the performance and dependability that modern electronics require. Its combination of high voltage capability, low saturation voltage, and high current handling makes it a standout component for your next project.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess