EN
  • EN
  • DE

PBSS5330X

Part No PBSS5330X
Manufacturer NXP / Nexperia
Description 30 V, 3 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235578-PBSS5330X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5330X CAD Model

Description

Introducing the PBSS5330X NPN Transistor from NXP

The PBSS5330X, crafted by the renowned semiconductor manufacturer NXP Semiconductors, is a high-performance NPN transistor that stands out in the market for its exceptional efficiency and thermal performance. This transistor is specifically designed to cater to the demands of high-speed switching applications and is an ideal component for modern electronic circuits requiring compact, energy-efficient solutions.

Key Features

  • Low VCEsat: The PBSS5330X boasts a low collector-emitter saturation voltage, which ensures minimal power loss and enhances overall circuit efficiency, making it an excellent choice for power management applications.
  • High Collector Current: With a maximum collector current of 3 A, this transistor can handle significant current loads, making it suitable for high-power circuits.
  • High Performance: The device offers a high collector-emitter breakdown voltage of 30 V, providing a wide safety margin for various applications.
  • Thermal Management: The PBSS5330X comes in a small Surface-Mounted Device (SMD) package, which not only saves space but also provides excellent thermal management, ensuring the device operates within safe temperature ranges even under high power conditions.

Applications

The versatile nature of the PBSS5330X makes it suitable for a wide range of applications, including:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • LED lighting solutions
  • Load switches
  • Charge and discharge switches for battery applications

Reliability and Quality

NXP's commitment to quality is evident in the PBSS5330X, which is built to meet the highest industry standards. The device undergoes rigorous testing to ensure reliability and performance under various conditions. Users can trust in the durability and long-term stability of this transistor for their critical electronic designs.

In summary, the PBSS5330X NPN transistor from NXP is a robust and reliable component that offers efficient operation, high current capability, and excellent thermal performance. It is an essential building block for designers looking to create efficient, high-speed switching applications in a compact form factor.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0989 $50.4390
1,235+ $0.0812 $100.2820
1,910+ $0.0787 $150.3170
2,630+ $0.0761 $200.1430
3,400+ $0.0736 $250.2400
4,550+ $0.0660 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess