EN
  • EN
  • DE

PBSS5480X

Part No PBSS5480X
Manufacturer NXP / Nexperia
Description 80 V, 4 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235585-PBSS5480X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision, Signal Processing
Ultra Librarian 3D Model Ultra Librarian PBSS5480X CAD Model

Description

The NXP PBSS5480X is a high-performance, low VCEsat (BISS) transistor that stands out for its efficiency and reliability. This PNP transistor is designed to deliver high current while maintaining low saturation voltage, making it an ideal choice for power management applications. With its small footprint and low power dissipation, the PBSS5480X is perfectly suited for compact, energy-sensitive circuits.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device features a very low collector-emitter saturation voltage (VCEsat) which minimizes power loss and improves efficiency, making it suitable for high-efficiency power management in portable devices.
  • High Current Capability: With a continuous collector current (IC) of up to 5 A, the PBSS5480X can handle high current loads, which is essential for power regulation in demanding applications.
  • High Collector-Emitter Breakdown Voltage: A breakdown voltage (BVCEO) of 80 V provides a good safety margin for applications with high voltage transients, ensuring reliability and longevity of the device.
  • High-Speed Switching: The transistor is designed for high-speed switching, allowing for efficient operation in circuits where fast turn-on and turn-off times are crucial.
  • Low Power Dissipation: Optimized for low power consumption, the PBSS5480X helps in reducing the overall energy usage of the system, making it suitable for battery-powered devices.

Applications

The NXP PBSS5480X is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Power management modules
  • Charging circuits for portable devices
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Switching regulators

With its robust performance and efficiency, the NXP PBSS5480X is an excellent choice for designers looking to optimize their power-sensitive applications. Whether it's for consumer electronics, automotive systems, or industrial controls, this transistor offers a reliable solution for managing power with precision and ease.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6714 $50.1420
75+ $1.3715 $102.8625
115+ $1.3286 $152.7890
160+ $1.2857 $205.7120
205+ $1.2429 $254.7945
270+ $1.1143 $300.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,156 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess