EN
  • EN
  • DE

MBR1660CT

Part No MBR1660CT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 316493-MBR1660CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR1660CT CAD Model

Description

This discrete semiconductor product is a diode rectifier array manufactured by Vishay Semiconductor Diodes Division. Diode rectifier array manufactured by Vishay Semiconductor Diodes Division is a...

    You May Also Be Interested in

    Diodes Incorporated
    DIODE ARR SCHOTT 70V 70MA SOT233
    Lowest to $5.8647
    Vishay
    DIODE MOD GP 1000V 50A ADDAPAK
    Need more? Email Us
    MICROSS/On Semiconductor
    DIODE SCHOTTKY DUAL 30V SOT-323
    Lowest to $0.0874
    Sensata-Crydom
    DIODE MODULE GP 600V 90A MODULE
    Need more? Email Us
    Vishay
    DIODE MOD GP 1200V 30A ADDAPAK
    Need more? Email Us
    GeneSiC Semiconductor
    DIODE MODULE GP 400V 100A SOT227
    Need more? Email Us
    Nexperia USA Inc.
    DIODE ARR SCHOTTKY 30V TO-236AB
    Lowest to $0.3493
    IXYS
    DIODE MOD GP 1200V 36A TO-240AA
    Need more? Email Us
    Vishay
    DIODE MOD GP 600V 230A INTAPAK
    Need more? Email Us

    Top Sellers

    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    7+ $9.1742 $64.2194
    16+ $7.5271 $120.4336
    24+ $7.2915 $174.9960
    33+ $7.0571 $232.8843
    43+ $6.8214 $293.3202
    57+ $6.1157 $348.5949
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,600 pieces
    MOQ: 7 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess