EN
  • EN
  • DE

PBSS5560PA

Part No PBSS5560PA
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1151+Rohs
Reference case SOT1061
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740651-PBSS5560PA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5560PA CAD Model

Description

The NXP PBSS5560PA is a high-efficiency, low VCESAT (Collector-Emitter Saturation Voltage) Bipolar Junction Transistor (BJT) designed to deliver outstanding performance in demanding applications. This innovative component is part of NXP's portfolio of medium power transistors, providing an excellent solution for energy management and DC-to-DC conversion in a variety of electronic devices.

Key Features

  • High Current Capability: The PBSS5560PA is capable of delivering a continuous collector current (IC) of up to 5A, making it suitable for high-power switching and amplification applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures high efficiency, minimizing power loss and heat generation in circuits.
  • High Collector-Emitter Breakdown Voltage (BVCEO): The device features a high BVCEO of 60V, providing a good safety margin for applications with high voltage requirements.
  • Fast Switching Speed: The PBSS5560PA boasts rapid switching characteristics, which is crucial for applications that require quick response times.
  • High HFE (Current Gain): This transistor offers a high current gain, ensuring efficient operation even at lower input signal levels.

Applications

The PBSS5560PA is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC-to-DC converters
  • Motor control circuits
  • Linear voltage regulators
  • Switching regulators
  • LED drivers
  • Charge pumps

Package and Reliability

This BJT is available in a compact SOT1061 package, which not only saves space on the PCB but also ensures robustness and reliability. NXP's commitment to quality means that the PBSS5560PA is designed to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs.

Whether you're designing power supplies, motor controllers, or any other application that requires efficient power handling and control, the NXP PBSS5560PA is an excellent choice to enhance system performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess