EN
  • EN
  • DE

PBYR1645F

Part No PBYR1645F
Manufacturer NXP / Nexperia
Description Rectifier diodes Schottky barrier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235621-PBYR1645F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBYR1645F CAD Model

Description

The NXP PBYR1645F is a robust and efficient Schottky barrier rectifier designed for high-frequency power supply applications. This state-of-the-art semiconductor device is engineered to provide low forward voltage drop while maintaining a high current capability, making it an ideal choice for power conversion in a variety of electronic systems.

Key Features

  • High Current Capability: The PBYR1645F supports a continuous forward current of up to 16 A, ensuring that it can handle significant power requirements with ease.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.45 V, this Schottky rectifier minimizes power loss and improves efficiency in power supply circuits.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, making it resilient against transient conditions and suitable for demanding applications.
  • Guard Ring Protection: It includes a guard ring for enhanced ruggedness and long-term reliability, protecting the device from potential over-voltage damage.
  • Fast Switching Speed: The PBYR1645F boasts an exceptionally fast switching speed, which is crucial for reducing switching losses in high-frequency operations.
  • TO-220 Fullpak Package: Enclosed in a fully isolated TO-220 Fullpak package, the PBYR1645F ensures easy mounting and thermal management, as well as improved electrical isolation.

Applications

The NXP PBYR1645F Schottky rectifier is versatile and can be used in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Power Factor Correction (PFC) Circuits
  • Reverse Battery Protection
  • Automotive Applications

Conclusion

In conclusion, the NXP PBYR1645F is a high-performance Schottky rectifier that offers a blend of efficiency, reliability, and versatility. Its advanced features make it an excellent choice for designers seeking to optimize their power management solutions in both industrial and automotive environments.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess