EN
  • EN
  • DE

PC74HC02D

Part No PC74HC02D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269086-PC74HC02D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HC02D CAD Model

Description

Overview of NXP PC74HC02D

The NXP PC74HC02D is a high-speed Si-gate CMOS device that embodies the cutting-edge technology in integrated circuit design. This product is a part of the 74HC/HCT family, known for its robustness and versatility in a wide range of electronic applications.

Key Features

  • Logic Type: The PC74HC02D is a quad 2-input NOR gate, a fundamental component in digital logic that outputs a high level only when all its inputs are at a low level.
  • High-Speed Performance: It operates at a high speed with a typical propagation delay time significantly lower than that of the general-purpose logic counterparts, ensuring swift signal processing.
  • Power Efficiency: Despite its high-speed capabilities, the device is power-efficient, with a low power dissipation characteristic of CMOS technology.
  • Compatibility: The input levels are compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy interfacing with TTL logic circuits.
  • Packaging: The PC74HC02D comes in a standard SO14 package, which is suitable for surface mounting and is widely used in the industry for its compact footprint and ease of integration into various circuit designs.
  • Operating Voltage Range: It has a wide operating voltage range from 2V to 6V, providing flexibility in different power environments and ensuring compatibility with other logic families.

Applications

The versatility of the NXP PC74HC02D allows it to be utilized in a multitude of applications. It is commonly employed in logic synthesis and complex digital circuits, including:

  • Computing systems
  • Data processing units
  • Control systems
  • Communication devices
  • Embedded systems

Reliability and Quality Assurance

NXP Semiconductors is known for its commitment to quality and reliability. The PC74HC02D is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. Customers can trust in the reliability of this component for their critical electronic designs.

With its combination of speed, power efficiency, and compatibility, the NXP PC74HC02D is an excellent choice for designers looking to leverage the performance of CMOS technology in their digital logic applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Pulse
Lowest to $19.0136
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.2599

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess