EN
  • EN
  • DE

SN74AS74N

Part No SN74AS74N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, AS SERIES TTL / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AS74
Standard Package 740 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896496-SN74AS74N
Ultra Librarian 3D Model Ultra Librarian SN74AS74N CAD Model

Description

Product Overview: SN74AS74N Dual D-Type Positive-Edge-Triggered Flip-Flops

The SN74AS74N is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit from Texas Instruments. This device features two individual D-type flip-flops with direct clear and preset inputs. It is designed to operate at exceptional speeds while maintaining low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is triggered on the rising edge of the clock pulse, ensuring precise timing for digital circuits.
  • Individual Clear and Preset Inputs: These inputs allow for asynchronous control, providing the ability to set or reset the flip-flop independently of the clock signal.
  • High-Speed Performance: The SN74AS74N is part of the AS logic family, offering fast switching speeds that are suitable for high-speed data processing and computing applications.
  • Wide Operating Voltage Range: It can function within a range of 4.5V to 5.5V, accommodating various power supply levels and ensuring compatibility with standard TTL logic levels.
  • Output Drive Capability: The device can drive up to 15 LS-TTL loads, providing the ability to interface with multiple components in a circuit.
  • Industry-Standard Package: Encased in a 14-pin plastic DIP (Dual In-line Package), the SN74AS74N is compatible with standard breadboards and sockets for easy prototyping and integration.

Applications

The SN74AS74N is versatile and can be used in a variety of digital systems, including:

  • Edge-triggered registers
  • Shift registers
  • Control circuits
  • Counter circuits
  • Toggle circuits

As a product of Texas Instruments, a leading semiconductor manufacturer, the SN74AS74N is backed by a reputation for reliability and performance. Whether for use in commercial, industrial, or military-grade applications, this component delivers consistent functionality and supports the creation of robust digital logic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5801 $52.2090
215+ $0.4760 $102.3400
330+ $0.4612 $152.1960
450+ $0.4463 $200.8350
580+ $0.4314 $250.2120
780+ $0.3868 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess