Overview of NXP PC74HC164P
The NXP PC74HC164P is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that this 8-bit serial-in/parallel-out shift register delivers a robust and high-performance operation. This component is designed to have a broad operating voltage range and to maintain the capability of interfacing to most types of logic circuits, making it a versatile choice for a wide array of applications in the electronics industry.
Key Features
- Logic Family: The device belongs to the 74HC family, which is well-known for its high-speed CMOS logic performance.
- Operating Voltage: It operates within a voltage range of 2 V to 6 V, accommodating various power supply levels and ensuring compatibility with other logic families.
- Output Capability: The PC74HC164P features standard outputs, providing reliable drive capabilities.
- Latch-Up Performance: It boasts an excellent latch-up performance that meets the JEDEC JESD78 Class II level B standard, ensuring stable operation under a variety of conditions.
- Shift Register Design: The device's 8-bit serial-in/parallel-out shift register design allows for efficient data management and transfer operations.
Applications
The NXP PC74HC164P is suitable for a range of applications including, but not limited to:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential timing applications
- Automotive systems
- Logic circuit implementation and design
Quality and Reliability
Quality and reliability are at the forefront of NXP's design philosophy. The PC74HC164P is no exception, and it is manufactured to meet the highest industry standards for performance and durability. With its wide operating temperature range and robust construction, this shift register is an ideal solution for demanding environments and critical applications.
In summary, the NXP PC74HC164P shift register is a high-quality, versatile component that provides reliable performance for a variety of digital logic applications. Its CMOS technology and compatibility with LSTTL levels make it an excellent choice for designers looking to incorporate a dependable serial-in/parallel-out shift register into their circuits.