The NXP PC74HC367P is a high-speed CMOS logic hex non-inverting buffer and line driver designed to be compatible with Low-Power Schottky TTL (LSTTL). It is part of the 74HC series, known for its robust performance and versatility in various digital applications. This integrated circuit is an essential component for systems that require buffering and driving capabilities, ensuring signal integrity in complex digital environments.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2.0V to 6.0V, accommodating a diverse range of applications and ensuring compatibility with both legacy and modern digital systems.
- High Noise Immunity: Characterized by a noise immunity greater than 50% of VCC at 5V, providing reliable operation even in electrically noisy environments.
- Pin Configuration: 16-pin DIP (Dual Inline Package) for easy integration into standard breadboards and sockets.
- Output Capability: Capable of driving up to 15 LSTTL loads, making it suitable for driving large loads and long lines.
- Speed: Fast propagation delay and transition times, ensuring swift signal processing and minimal delay in digital circuits.
Applications
The NXP PC74HC367P is ideal for a variety of applications where signal buffering and driving are necessary. It is commonly used in:
- Bus driver interfaces
- Memory address drivers
- Input/output port drivers
- Control systems
- Data communication systems
Quality and Reliability
As with all NXP products, the PC74HC367P is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability. The device is also supported by NXP's comprehensive technical documentation and application support, making integration into your design a smooth process.
Environmental and Compliance Information
The NXP PC74HC367P is RoHS compliant and lead-free, reflecting NXP's commitment to environmental sustainability. It also meets or exceeds the industry standards for performance and reliability, ensuring that your product is built with a component you can trust.