The PC74HC4053PWR is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. It is part of the 74HC series, known for their robust performance and compatibility with TTL levels. This integrated circuit is designed to function as a triple 2-channel analog multiplexer/demultiplexer with a wide range of applications in signal routing and data selection systems.
Key Features
- Versatile Functionality: The device features three independent 2-channel multiplexers/demultiplexers with common select and enable inputs.
- Low ON Resistance: The switch ON resistance is very low, ensuring minimal signal distortion and power loss.
- High Noise Immunity: The 74HC logic family offers high noise immunity and low power consumption, making it suitable for a wide range of applications.
- Wide Operating Voltage: It can operate on a wide range of supply voltages from 2V to 6V, making it compatible with various logic levels and power requirements.
- Multiple Package Options: The PC74HC4053PWR is available in a TSSOP-16 package, providing a compact solution for space-constrained applications.
Applications
The PC74HC4053PWR is ideal for use in analog signal routing, including audio, video, and data signals in consumer electronics, telecommunication systems, and industrial control equipment. Its ability to handle both digital and analog signals makes it a versatile choice for multiplexing and demultiplexing functions in complex electronic systems.
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the PC74HC4053PWR is no exception. It is designed to meet strict standards, ensuring reliable performance in a range of environmental conditions. The device is also RoHS compliant, adhering to current environmental regulations regarding hazardous substances.
Technical Specifications
| Parameter |
Value |
| Package Type |
TSSOP-16 |
| Supply Voltage Range |
2V to 6V |
| On Resistance |
Typically 70 ohms at 4.5V |
| Operating Temperature |
-40°C to +85°C |