EN
  • EN
  • DE

PC74HCT139T

Part No PC74HCT139T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040405-PC74HCT139T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT139T CAD Model

Description

Product Overview: NXP PC74HCT139T Dual 2-to-4 Line Decoder/Demultiplexer

The NXP PC74HCT139T is a high-speed, CMOS logic dual 2-to-4 line decoder/demultiplexer integrated circuit, designed to operate in a wide range of applications requiring efficient binary decoding or demultiplexing. This versatile component is an essential building block in digital systems, such as personal computers, communication devices, and control systems, where it serves to distribute digital signals to multiple outputs.

Key Features

  • Logic Family: The PC74HCT139T is part of the HCT (High-speed CMOS TTL-compatible) family, known for its compatibility with TTL logic levels while offering the low power consumption of CMOS technology.
  • Dual Functionality: This device contains two individual 2-to-4 decoders, each with an active-low enable input which can be used for gating or as a data input for demultiplexing applications.
  • High Noise Immunity: True to the HCT family's characteristics, the PC74HCT139T boasts a high noise immunity, ensuring stable performance in electrically noisy environments.
  • Wide Operating Voltage: The IC operates across a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with both 5V logic systems and other mixed-voltage applications.
  • Low Power Consumption: It features low power consumption characteristics, which is critical for energy-efficient designs and battery-operated devices.
  • Output Capability: The outputs can drive up to 10 LSTTL loads, providing flexibility in connecting to various types of logic circuits.

Applications

The NXP PC74HCT139T is ideal for use in a variety of digital applications, including:

  • Memory decoding or data routing in computer systems
  • Control logic for digital multiplexing in communication equipment
  • Address decoding for peripheral control in microprocessor systems
  • Function selection in programmable controllers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HCT139T is no exception. It is manufactured to meet the stringent requirements of the industrial and commercial markets, ensuring a long operational lifespan and consistent performance.

With its combination of dual functionality, high noise immunity, and low power consumption, the NXP PC74HCT139T is an excellent choice for designers looking to implement efficient decoding or demultiplexing solutions in their digital systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess