EN
  • EN
  • DE

PCA6408ABSHP

Part No PCA6408ABSHP
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 16HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-HVQFN (3x3)
Base Product Number PCA6408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370777-PCA6408ABSHP
Ultra Librarian 3D Model Ultra Librarian PCA6408ABSHP CAD Model

Description

The NXP PCA6408ABSHP is a robust 8-bit I/O expander designed to provide additional I/O capabilities to microcontrollers when the number of available pins is limited. This highly versatile chip is part of NXP's extensive range of interface products, known for their reliability and performance in various applications.

Key Features

  • Interface: The PCA6408ABSHP operates via an I²C-bus/SMBus interface, supporting up to 400 kHz (I²C-bus Fast-mode) and 100 kHz (SMBus) clock frequencies, which makes it compatible with most microcontrollers and easy to integrate into existing systems.
  • Ports: It features 8 programmable I/O pins that can be configured as either inputs or outputs, allowing designers to expand the I/O capabilities of their systems without the need for additional microcontroller pins.
  • Interrupt Output: An interrupt output is available, which can be configured to alert the host microcontroller of changes on the input ports, enabling efficient data processing and immediate response to I/O events.
  • Power Supply: The device can be powered by a wide range of voltages from 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Low Standby Current: It is designed for low standby current, which is ideal for power-sensitive applications.
  • Packaging: The PCA6408ABSHP comes in a TSSOP16 package, which is conducive to space-constrained applications while still allowing for easy soldering and handling during the manufacturing process.

Applications

This I/O expander is suitable for a wide range of applications, including but not limited to:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Automotive applications

Conclusion

The NXP PCA6408ABSHP is a highly adaptable I/O expander that offers designers the flexibility to add more I/O ports to their systems with minimal hassle. Its ease of use, combined with power efficiency and a compact form factor, makes it an excellent choice for expanding the capabilities of microcontroller-based projects.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess