EN
  • EN
  • DE

PCA6408AHKX

Part No PCA6408AHKX
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8BIT GP 16XQFN  /  I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-XFQFN
Supplier Device Package 16-XQFN (1.8x2.6)
Base Product Number PCA6408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9909-6,568-9909-2,935299179115,568-9909-1
Standard Package 4,000
Win Source Part Number 964649-PCA6408AHKX
Ultra Librarian 3D Model Ultra Librarian PCA6408AHKX CAD Model

Description

The NXP PCA6408AHKX is a versatile 8-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface that provides the perfect solution for expanding IO capabilities of any I²C compatible microcontroller. This GPIO expander is ideal for applications where additional I/Os are needed or when a microcontroller with a limited number of I/O pins is in use.

Key Features

  • 8-bit I/O Expander: Offers eight individual I/O pins which can be configured as inputs or outputs, providing flexibility for a wide range of applications.
  • I²C-bus Interface: Features a fast I²C interface with a maximum clock frequency of 400 kHz, allowing for quick communication with the host controller.
  • Low Standby Current: Designed for power-sensitive applications, the PCA6408AHKX has a very low standby current.
  • Interrupt Output: Includes an interrupt output which can be configured to reflect the status of the input pins, thus eliminating the need for constant polling by the host microcontroller.
  • Configurable Polarity: Input and output polarity is configurable, enabling the device to adapt to the logic level requirements of different microcontrollers or peripherals.
  • Power Supply Voltage Range: Supports a wide range of power supply voltages from 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Small Footprint: Comes in a compact HVQFN20 package, which is ideal for space-constrained applications.

Applications

The PCA6408AHKX is used in a variety of applications that require additional I/Os, including:

  • Servers
  • Embedded systems
  • Industrial control
  • Home automation
  • Consumer electronics

With its easy-to-use I²C interface and flexible I/O configuration, the NXP PCA6408AHKX is a practical choice for designers looking to enhance the I/O capabilities of their systems with minimal design complexity and footprint.

You May Also Be Interested in

Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1522 $51.8490
110+ $0.9454 $103.9940
165+ $0.9159 $151.1235
230+ $0.8863 $203.8490
295+ $0.8568 $252.7560
395+ $0.7682 $303.4390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,605 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess