EN
  • EN
  • DE

PCA8514T

Part No PCA8514T
Manufacturer NXP / Nexperia
Description Stand-alone OSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235839-PCA8514T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8514T CAD Model

Description

NXP PCA8514T LCD Driver Overview

The NXP PCA8514T is a sophisticated LCD driver designed to meet the needs of modern display requirements. This compact and efficient component is an ideal solution for driving vertical alignment (VA) and twisted nematic (TN) liquid crystal displays. With its versatility and advanced features, the PCA8514T is suitable for a wide range of applications, including automotive dashboards, industrial controls, and consumer electronics.

Key Features

  • Multiple Display Modes: The PCA8514T supports various display modes, providing flexibility for different types of LCD panels, including static, multiplex, and bias configurations.
  • Extended Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for harsh environments and demanding applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the PCA8514T, with features such as a low-power shutdown mode that minimizes energy usage when the display is not in active use.
  • Integrated Charge Pump: The built-in charge pump ensures that the LCD can be driven at optimal contrast levels without the need for external power supplies, simplifying the design and reducing overall component count.
  • I2C Interface: Communication with microcontrollers is made easy through the industry-standard I2C-bus interface, facilitating simple integration and control within a system.

Applications

The PCA8514T is well-suited for a variety of applications where a reliable and clear display is essential. It is commonly used in:

  • Automotive instrument clusters and control panels
  • Industrial machine interfaces
  • Home appliances with display panels
  • Portable instruments that require battery-efficient components

Technical Specifications

With its technical specifications designed for high performance, the PCA8514T stands out in the market. It offers a wide operating voltage range, multiple segment and common outputs, and programmable frame frequency. Additionally, the device's compatibility with different types of LCD glass ensures that designers can select the optimal display for their specific application.

The NXP PCA8514T LCD driver is a testament to NXP's commitment to providing high-quality, innovative components that push the boundaries of display technology. Its combination of features makes it a smart choice for any application requiring a robust and versatile LCD driving solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess