EN
  • EN
  • DE

PCA8515P

Part No PCA8515P
Manufacturer NXP / Nexperia
Description Stand-alone OSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235840-PCA8515P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8515P CAD Model

Description

Product Overview: NXP PCA8515P

The NXP PCA8515P is a highly sophisticated, low-power CMOS device that serves as a versatile LCD driver. It is designed to drive dot matrix graphic displays at a high level of efficiency and with minimal power consumption. This makes it an ideal choice for a wide array of applications, particularly those that require a compact, energy-efficient display solution.

Key Features

  • Compatibility: The PCA8515P is compatible with most microcontrollers, which allows for easy integration into existing systems without the need for extensive re-engineering.
  • Display Flexibility: It supports a variety of LCD configurations, making it adaptable for different display requirements. This includes the ability to drive both graphic and alphanumeric LCDs.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA8515P is suitable for battery-operated devices, where power conservation is critical.
  • Extended Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Multiple Interfaces: It offers a range of data interfaces, including I2C, SPI, and parallel, providing flexibility in the choice of communication protocols.

Applications

The NXP PCA8515P is versatile enough to be used across a breadth of industries and applications. It is particularly well-suited for portable devices, automotive dashboards, industrial controls, and handheld meters.

Technical Specifications

At the core of the PCA8515P's technical prowess are its integrated features that include on-chip generation of LCD supply and bias voltages, resulting in fewer external components and a simplified design. It also boasts a wide operating voltage range and multiple display modes, providing designers with a flexible platform for their display requirements.

Conclusion

The NXP PCA8515P stands out as a reliable and efficient solution for driving LCD displays in a multitude of electronic products. Its combination of low power consumption, broad compatibility, and versatile feature set makes it an excellent choice for designers looking to enhance their display capabilities with minimal design complexities.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1033 $115.6815
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7094 $347.0082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess