EN
  • EN
  • DE

TPS2552DBVR

Part No TPS2552DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 6.5V 0.075A to 1.7A 6-Pin SOT-23 T/R / IC PWR DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 033755-TPS2552DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2552
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2552DBVR CAD Model

Description

Product Overview: TPS2552DBVR from Texas Instruments

The TPS2552DBVR is a state-of-the-art precision adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the reliability of your electronics. This device is part of TI's extensive power management integrated circuits, ensuring your systems maintain excellent power efficiency and protection.

Key Features

  • Adjustable Current Limit: The TPS2552DBVR allows users to set the current limit threshold according to their needs, providing flexible and precise control over power distribution.
  • Reverse Voltage Protection: The device safeguards your system against potential damage caused by reverse voltage, enhancing the longevity and stability of your application.
  • Over-Temperature Protection: With built-in thermal shutdown functionality, the TPS2552DBVR prevents overheating, ensuring that your system operates within safe temperature ranges.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the downstream components from low voltage conditions.
  • Fast Transient Response: The device is engineered to manage quick changes in load current, providing stable operation even under dynamic conditions.

Applications

The versatility of the TPS2552DBVR makes it suitable for a wide range of applications, including:

  • USB-powered devices
  • Portable electronics
  • Power management for battery-charged devices
  • Industrial and automotive systems

Package and Availability

The TPS2552DBVR comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its small footprint allows for high-density PCB layouts, making it a perfect choice for portable and miniaturized electronic devices. This product is available for order through Texas Instruments' official website or authorized distributors, ensuring easy access for designers and manufacturers.

In summary, the TPS2552DBVR from Texas Instruments is a robust and versatile power switch that offers precise current limiting, voltage protection, and thermal safeguards. Its features make it an essential component for creating reliable and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2548 $50.9600
480+ $0.2091 $100.3680
745+ $0.2026 $150.9370
1,025+ $0.1960 $200.9000
1,320+ $0.1895 $250.1400
1,770+ $0.1699 $300.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,400 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess