EN
  • EN
  • DE

CD4010BPWR

Part No CD4010BPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14084-6, 296-14084-2, -CD4010BPWRG4, CD4010BPWRE4, -CD4010BPWRE4-NDR, -296-14084-1, -CD4010BPWRG4-NDR, CD4010BPWRE4-ND, -296-14084-1-ND, -CD4010BPWR-NDR, 296-14084-1, -CD4010BPWRE4, 296-14084-6-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915042-CD4010BPWR
Ultra Librarian 3D Model Ultra Librarian CD4010BPWR CAD Model

Description

Overview of Texas Instruments CD4010BPWR

The Texas Instruments CD4010BPWR is a high-performance CMOS Hex Non-Inverting Buffer/Converter designed to meet the demanding needs of a wide range of electronic applications. This integrated circuit is well-suited for tasks that require voltage level translation or buffering, especially when interfacing between different logic levels within a system.

Key Features

  • Voltage Range: The device supports a wide voltage range, typically from 3V to 18V, providing flexibility for use in various logic systems.
  • High Current: Capable of sourcing or sinking high current, the CD4010BPWR can drive loads with ease, making it suitable for driving LEDs, relays, and other peripherals.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Logic Level Conversion: The device is ideal for converting TTL logic levels to CMOS logic levels and vice versa, ensuring compatibility across different platforms.
  • Package: The CD4010BPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the CD4010BPWR makes it a perfect choice for a variety of applications, including:

  • Logic level shifting for microcontrollers and digital ICs
  • Buffering signals for enhanced drive capability
  • Interfacing between incompatible logic circuits
  • Memory address decoding
  • Acting as a line driver to avoid signal degradation over long distances

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4010BPWR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in the most challenging conditions. Whether you're designing consumer electronics, automotive systems, or industrial machinery, this buffer/converter is engineered to provide a reliable solution for your logic level translation and buffering needs.

With its robust feature set and Texas Instruments' reputation for quality, the CD4010BPWR is an excellent choice for designers looking for a dependable and versatile IC to incorporate into their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9547 $52.5085
130+ $0.7833 $101.8290
200+ $0.7589 $151.7800
275+ $0.7344 $201.9600
355+ $0.7099 $252.0145
475+ $0.6365 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,096 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess