EN
  • EN
  • DE

LT1054CSW#PBF

Part No LT1054CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V (-Vin, 2Vin)
Maximum Output Voltage 30V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132286-LT1054CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1054CSW#PBF CAD Model

Description

The LT1054CSW#PBF is a high-performance, monolithic, switched-capacitor voltage converter manufactured by Linear Technology. Designed to provide flexible, efficient, and reliable voltage conversion, this IC is capable of delivering both positive and negative outputs from a single positive input voltage. It is a versatile component suitable for a wide range of applications, including battery-powered equipment, portable devices, and negative voltage generation for operational amplifiers (op-amps) and digital-to-analog converters (DACs).

Key Features:

  • Switched-Capacitor Technology: Utilizes switched-capacitor voltage conversion for efficient operation.
  • Adjustable Output: Provides an output voltage that can be adjusted using two external resistors.
  • High Current Output: Capable of supplying up to 100mA of output current.
  • Low Voltage Operation: Operates from a minimum input voltage of 3.5V, making it suitable for various low voltage applications.
  • Low Noise: Features a low output voltage ripple, which is essential for noise-sensitive applications.
  • Thermal Protection: Includes thermal shutdown protection to prevent damage from overheating.

Applications:

  • Portable, battery-operated devices
  • Negative voltage generation for op-amps and DACs
  • Memory backup systems
  • Power supply design

Product Specifications:

Parameter Value
Input Voltage (Min) 3.5V
Input Voltage (Max) 15V
Output Current 100mA
Package/Case 16-SO Wide
Operating Temperature -40°C to +85°C

The LT1054CSW#PBF is an ideal solution for designers looking to implement a compact, efficient, and reliable voltage conversion in their applications. Its robust design and comprehensive feature set make it a go-to choice for a variety of electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess