EN
  • EN
  • DE

LT1358CN8#PBF

Part No LT1358CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 25MHZ 8DIP / Op Amp Dual High Speed Amplifier ±18V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 600 V/μs
GBP - Gain Bandwidth Product 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Operating Supply Current 2mA
Output Current per Channel 30mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780391-LT1358CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1358
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1358CN8#PBF CAD Model

Description

Product Overview: LT1358CN8#PBF

The LT1358CN8#PBF is a high-quality operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices. This op-amp is known for its high-speed performance and low distortion, making it an excellent choice for a wide range of applications, including telecommunications, test equipment, and audio systems.

Key Features

  • High Speed: The LT1358CN8#PBF boasts a fast slew rate, allowing for rapid changes in output voltage, which is critical for high-speed signal processing applications.
  • Low Noise: With its low noise specifications, this op-amp ensures a clean signal amplification, minimizing the introduction of unwanted noise into the signal path.
  • Low Distortion: It provides low total harmonic distortion (THD), which is particularly important for high-fidelity audio applications and precision instrumentation.
  • Dual Amplifier Configuration: This component features a dual amplifier design, enabling it to handle more complex signal processing tasks within a single chip.
  • Wide Supply Range: The LT1358CN8#PBF operates with a wide supply voltage range, offering designers flexibility in various circuit configurations.

Applications

The versatility of the LT1358CN8#PBF makes it suitable for a broad spectrum of applications. It can be used in:

  • High-quality audio equipment for both recording and playback systems, where it preserves the integrity of the audio signal.
  • Active filters and integrators where precision and speed are crucial.
  • Data acquisition systems that require accurate and fast signal amplification.
  • Telecommunication devices, including modems and signal processing equipment, benefit from the op-amp's rapid response times and low distortion.
  • Professional video equipment, where maintaining signal quality through amplification stages is essential.

Package and Quality

The LT1358CN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit boards. Linear Technology's commitment to quality ensures that this op-amp meets high-reliability standards, suitable for both commercial and industrial applications.

With its exceptional performance and versatility, the LT1358CN8#PBF from Linear Technology stands out as a superior choice for designers looking to enhance their electronic designs with a reliable and efficient operational amplifier.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4557 $51.8355
36+ $2.8355 $102.0780
55+ $2.7469 $151.0795
76+ $2.6583 $202.0308
98+ $2.5696 $251.8208
131+ $2.3038 $301.7978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess