EN
  • EN
  • DE

SN74LS595DR

Part No SN74LS595DR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SHFT REG OUT LTCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1100059-SN74LS595DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS595DR CAD Model

Description

Product Overview: SN74LS595DR by Texas Instruments

The SN74LS595DR is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is a part of the 74LS family, which is well-known for its low-power Schottky logic. It is designed to offer a combination of high-performance and reliability for a wide range of digital applications.

Key Features

  • 8-Bit Shift Registers: The SN74LS595DR features an 8-bit serial-in, parallel-out shift register, which allows for the conversion of serial data to parallel output. This is particularly useful in applications that require the expansion of microcontroller inputs or outputs without using additional pins.
  • Edge-Triggered Clock: The device has an edge-triggered clock input that allows for synchronous operation, ensuring that data is shifted on the rising edge of the clock signal, providing precise control over data timing.
  • Serial Output: A serial output is provided to enable cascading of multiple devices. This allows for the creation of shift registers of greater lengths without compromising the speed or integrity of the data.
  • Direct Clear Function: The SN74LS595DR includes a direct clear function, which enables the user to reset the entire shift register instantaneously, thus simplifying the control logic necessary for data management.
  • Wide Operating Voltage: It operates over a wide voltage range, typically from 4.5V to 5.5V, making it versatile for various digital logic circuits and compatible with TTL levels.

Applications

The SN74LS595DR is ideal for an array of applications including:

  • LED displays
  • Digital data processing
  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems

Package and Quality

The device is offered in an SOP (Small Outline Package) form, specifically in an 8-pin configuration, designated by the 'DR' suffix in its name. This surface-mount package is suitable for automated PCB assembly processes and is designed for space-saving on the circuit board. Texas Instruments ensures the highest quality standards, and the SN74LS595DR is no exception, providing reliable performance in both commercial and industrial temperature ranges.

Overall, the SN74LS595DR from Texas Instruments is a robust and versatile component that can be integrated into a variety of digital systems, enhancing both performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0696 $60.3480
11+ $9.9033 $108.9363
16+ $9.5938 $153.5008
22+ $9.2844 $204.2568
28+ $8.9749 $251.2972
38+ $8.0464 $305.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,632 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess