EN
  • EN
  • DE

PCA8561BHN/AY

Part No PCA8561BHN/AY
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 32-HVQFN (5x5)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name PCA8561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCA8561BHN/AY-ND, 568-13033-1, 568-13033-2, 935305329518, 568-13033-6
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930082-PCA8561BHN/AY
Ultra Librarian 3D Model Ultra Librarian PCA8561BHN/AY CAD Model

Description

The NXP PCA8561BHN/AY is a state-of-the-art automotive LCD display driver designed to cater to the increasing demands of modern vehicle dashboard and infotainment systems. This compact, high-performance chip is a perfect solution for driving small to medium-sized dot matrix LCDs with utmost precision and efficiency.

Key Features

  • High Integration: The PCA8561BHN/AY integrates all the necessary functions to interface with modern LCD panels, including voltage generation for on-chip biasing, resulting in a reduced component count and simplified design.
  • Multi-Interface Compatibility: It supports multiple interfaces such as I²C-bus and SPI, providing flexibility in communication with microcontrollers and processors.
  • Advanced Temperature Range: Designed to withstand the harsh conditions of automotive environments, it operates across a broad temperature range, ensuring reliability and performance under extreme conditions.
  • Low Power Consumption: The device is engineered for low power consumption, making it ideal for use in energy-sensitive automotive applications.
  • Display Flexibility: It is capable of driving a variety of LCD configurations, offering designers the flexibility to create custom display solutions tailored to specific vehicle requirements.

Applications

The PCA8561BHN/AY is primarily used in the automotive sector for applications such as:

  • Instrument cluster displays
  • Center console screens
  • Climate control displays
  • Infotainment system interfaces

Technical Specifications

With its robust design and technical prowess, the PCA8561BHN/AY offers the following specifications:

  • Supply voltage range optimized for automotive applications
  • Multiple LCD drive outputs for segment and common terminals
  • Programmable frame frequency to eliminate flickering
  • Built-in oscillator for LCD frame frequency generation
  • Temperature compensation for consistent performance

The NXP PCA8561BHN/AY is a testament to NXP's commitment to providing innovative solutions for the automotive industry. With its advanced features and reliable performance, it is an excellent choice for manufacturers looking to enhance the user experience in modern vehicles.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4489 $51.4269
50+ $2.0094 $100.4700
78+ $1.9466 $151.8348
107+ $1.8838 $201.5666
138+ $1.8210 $251.2980
184+ $1.6326 $300.3984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess