EN
  • EN
  • DE

PCA8575PW

Part No PCA8575PW
Manufacturer NXP / Nexperia
Description Remote 16-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235858-PCA8575PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8575PW CAD Model

Description

The NXP PCA8575PW is a robust 16-bit I/O (Input/Output) expander designed to provide additional digital I/O pins to a microcontroller or microprocessor via a two-wire I²C-bus interface. This powerful component is an ideal solution for applications where additional I/Os are needed, such as in the design of sensors, power switches, LEDs, and more.

Key Features:

  • Interface: The device uses the I²C-bus interface, supporting both 100 kHz and 400 kHz communication speeds, making it compatible with most microcontrollers.
  • Expandability: Up to eight PCA8575 devices can be connected to the same I²C-bus, providing up to 128 additional I/O ports.
  • Polarity Inversion: The PCA8575PW includes a polarity inversion feature for each input port bit, simplifying the design of applications requiring polarity manipulation.
  • Power Supply: It operates with a power supply range of 2.5V to 5.5V, accommodating various logic levels and making it suitable for both 3.3V and 5V systems.
  • Interrupt Output: An active LOW interrupt output signals the host microcontroller when an input state has changed, allowing for efficient data management without the need for constant polling.

Package and Quality:

The PCA8575PW is offered in a TSSOP24 package, which is lead-free and supports RoHS compliance, making it an environmentally friendly choice for hardware developers. It is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance under varying conditions.

Applications:

With its wide range of features, the NXP PCA8575PW is suitable for numerous applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Robotics
  • Medical equipment

In summary, the PCA8575PW from NXP is a versatile and reliable I/O expander that can significantly increase the I/O capabilities of a system with minimal hardware changes, making it an excellent choice for designers looking to enhance their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess