EN
  • EN
  • DE

PCA8581T

Part No PCA8581T
Manufacturer NXP / Nexperia
Description 128 x 8-bit EEPROM with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235863-PCA8581T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8581T CAD Model

Description

NXP PCA8581T EEPROM

The NXP PCA8581T is a CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed for a wide range of applications that require non-volatile data storage. This EEPROM device offers a convenient and reliable solution for storing calibration data, device configuration, user settings, and other critical data that must be preserved during power loss.

The PCA8581T comes in an 8-pin SO (Small Outline) package, making it suitable for space-constrained applications. It operates over a wide voltage range from 2.5V to 6.0V, which allows for flexibility in different system designs and ensures compatibility with both 5V and 3.3V logic levels. This makes the PCA8581T a versatile choice for various electronic circuits and products.

With a storage capacity of 1 Kbit, the PCA8581T provides sufficient space for essential data without the need for external memory expansion. The device features a serial I²C-bus interface, which is widely used due to its simplicity and efficiency. The I²C interface facilitates easy integration into existing systems and allows for serial data transfer with minimal pin count, which is beneficial for reducing overall design complexity.

The PCA8581T offers a fast write cycle time of 5 ms (typical), enabling quick data updates and reducing downtime during write operations. Additionally, the device guarantees a high endurance of at least 100,000 write/erase cycles and a data retention period of 10 years, ensuring the reliability and longevity of the stored data.

One of the notable features of the PCA8581T is its built-in write protection. This function prevents inadvertent changes to the memory content, adding an extra layer of security for critical data. Users can activate the write-protect feature by connecting the corresponding pin to ground, thereby safeguarding the EEPROM contents from unintended modifications.

In summary, the NXP PCA8581T EEPROM is a compact, robust, and reliable memory solution that is well-suited for a variety of applications that require data persistence. Its ease of integration, durability, and data protection capabilities make it an ideal choice for designers and engineers looking to enhance their systems with non-volatile memory storage.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5075 $58.3625
280+ $0.4165 $116.6200
430+ $0.4035 $173.5050
595+ $0.3904 $232.2880
765+ $0.3775 $288.7875
1,025+ $0.3384 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess