EN
  • EN
  • DE

PMEG2005ELD

Part No PMEG2005ELD
Manufacturer NXP / Nexperia
Description 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Low reverse current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238948-PMEG2005ELD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2005ELD CAD Model

Description

Overview

The PMEG2005ELD is a high-efficiency, low forward voltage drop Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered to meet the requirements of voltage clamping and rectification in a variety of electronic applications. Its compact design and power efficiency make it a popular choice for portable devices and power management circuits.

Key Features

  • Low Forward Voltage: The PMEG2005ELD boasts a low forward voltage drop, which enhances the overall efficiency of the application it is used in by minimizing power loss during conduction.
  • High Current Capability: With a continuous forward current of 2 A, this diode can handle significant current, making it suitable for high-load applications.
  • Reverse Voltage: It can withstand a repetitive peak reverse voltage of 20 V, offering reliable performance under various operating conditions.
  • Low Reverse Leakage: The diode has a low reverse leakage current that helps to reduce power consumption, especially in battery-powered devices.
  • Surface-Mount Package: The PMEG2005ELD comes in an SOD-882 leadless ultra small Surface-Mounted Device (SMD) package, which is ideal for space-constrained applications.

Applications

The versatility of the PMEG2005ELD allows it to be used across a wide range of applications. It is particularly well-suited for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its efficiency and thermal performance also make it a good fit for use in switch-mode power supplies (SMPS), DC-DC converters, and power management modules in portable devices such as smartphones, tablets, and laptops.

Environmental and Quality Standards

NXP Semiconductors is committed to delivering high-quality products that meet international environmental and safety standards. The PMEG2005ELD is designed to comply with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, the product is qualified according to the stringent industry standards, reflecting NXP's dedication to reliability and customer satisfaction.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0896 $57.7920
1,570+ $0.0736 $115.5520
2,435+ $0.0713 $173.6155
3,355+ $0.0690 $231.4950
4,330+ $0.0668 $289.2440
5,795+ $0.0598 $346.5410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess