EN
  • EN
  • DE

PCA9306DC

Part No PCA9306DC
Manufacturer NXP / Nexperia
Description Dual bidirectional I2C-bus and SMBus voltage-level translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235866-PCA9306DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian PCA9306DC CAD Model

Description

NXP PCA9306DC Level Shifting I2C-Bus and SMBus Voltage Level Translator

The NXP PCA9306DC is a versatile, bidirectional voltage-level translator specifically designed for I2C-Bus and SMBus applications. This compact device allows for seamless communication between devices operating at different voltage levels, making it an essential component for multi-voltage systems. The PCA9306DC facilitates the connection of devices with a lower voltage logic level to I2C-Bus or SMBus lines with a higher logic level, and vice versa.

At the heart of the PCA9306DC's functionality is its ability to translate voltages between two distinct levels, ranging from 1.2V to 3.3V on the A-side (Vref1) and 1.8V to 5.5V on the B-side (Vref2). This flexibility ensures compatibility with a wide range of devices and systems, making it an ideal choice for designers looking to integrate components with differing voltage requirements.

The device's design includes two bidirectional open-drain channels, which provide the necessary interface for voltage level translation. These channels are equipped with a unique pass-gate technology that allows for smooth and reliable data transfer without the need for a direction control signal. This simplifies the circuit design and reduces the overall complexity of the system.

The PCA9306DC operates at a maximum data rate of 400 kbps, making it suitable for the standard I2C-Bus and SMBus speeds. Its low standby current consumption is particularly beneficial for battery-powered applications, where power efficiency is paramount. Additionally, the device's built-in ESD protection ensures robustness and longevity, safeguarding the system against electrostatic discharge events.

Encased in a small 8-pin TSSOP package, the NXP PCA9306DC is not only functional but also space-efficient. Its compact form factor makes it an excellent choice for space-constrained applications such as mobile devices, laptops, and other portable electronics.

In summary, the NXP PCA9306DC is a highly adaptable voltage level translator that delivers secure, efficient, and reliable performance for I2C-Bus and SMBus systems with different voltage domains. Its ease of use, combined with its protective features and compact size, makes it a valuable component for a wide array of electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
660+ $0.1524 $100.5840
1,020+ $0.1472 $150.1440
1,465+ $0.1369 $200.5585
1,900+ $0.1318 $250.4200
2,370+ $0.1266 $300.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,800 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess