EN
  • EN
  • DE

PCA9306DP1

Part No PCA9306DP1
Manufacturer NXP / Nexperia
Description Dual bidirectional I2C-bus and SMBus voltage-level translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235868-PCA9306DP1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCA9306
Introduction Date October 20, 2006
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PCA9306DP1 CAD Model

Description

Product Overview: NXP PCA9306DP1

The NXP PCA9306DP1 is a versatile level shifter tailored for creating seamless connections between devices operating at different voltage levels. As a bidirectional I²C-bus and SMBus voltage-level translator, it is designed to provide a communication interface between a lower voltage (down to 1.2V) and higher voltage (up to 5.5V) I²C-bus/SMBus devices.

Key Features

  • Bidirectional Translation: The PCA9306DP1 allows for bidirectional voltage translation between 1.2V and 5.5V without the need for a direction control signal, simplifying the design and reducing control line usage.
  • High-Speed Operation: It supports fast-mode (up to 400 kHz) and standard-mode (up to 100 kHz) I²C-bus speeds, making it suitable for a wide range of applications.
  • Low Standby Current: Its low standby current consumption is essential for power-sensitive designs, contributing to overall energy efficiency.
  • No Direction Control: The device's design removes the necessity for a direction control signal, streamlining communication between chips of different voltage levels.
  • Lock-up Free Operation: A unique feature of the PCA9306DP1 is its lock-up free operation, which prevents the device from becoming unresponsive if the I²C-bus is stuck in a low state.

Applications

The PCA9306DP1 is ideal for a variety of applications where interfacing between different voltage domains is required. This includes, but is not limited to:

  • Mobile Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Package Information

The PCA9306DP1 is offered in a TSSOP8 package, which is both space-efficient and suitable for automated assembly processes, making it a convenient choice for mass production.

Additional Information

For detailed technical specifications, application notes, and support documentation, customers are advised to consult the official NXP datasheets and product resources. The PCA9306DP1 is a reliable solution for mixed-voltage I²C-bus applications, ensuring device compatibility and enhancing communication in multi-voltage systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,058 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess