EN
  • EN
  • DE

PCA9515ADP

Part No PCA9515ADP
Manufacturer NXP / Nexperia
Description I2C-bus repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235912-PCA9515ADP
Manufacturer Homepage www.nxp.com
Family Name PCA9515A
Introduction Date June 17, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian PCA9515ADP CAD Model

Description

NXP PCA9515ADP I2C Bus Extender

The PCA9515ADP is a robust I2C bus extender designed by NXP Semiconductors, aimed at enhancing the signal capabilities of the I2C communication bus. This integrated circuit is essential for applications requiring data transfer over extended distances or in noisy environments where signal integrity can be compromised. It ensures reliable communication between devices by allowing the I2C bus to be split into multiple segments and extends the practical separation distance between I2C devices beyond what is achievable with a standard I2C bus configuration.

Encased in a compact TSSOP-8 package, the PCA9515ADP integrates two bidirectional open-drain repeaters which establish an interface between two segments of the I2C bus. Each repeater contains a fixed input offset that prevents a lock-up condition within the bus, ensuring that the data integrity is maintained even under challenging conditions. The offset also enables the PCA9515ADP to provide a level-shifting function between different voltage domains, as each segment can operate at a different voltage level ranging from 2.5V to 5.5V. This feature is particularly useful for mixed-voltage systems where communication is required between devices operating at different logic levels.

The PCA9515ADP supports standard mode (100 kHz) and fast mode (400 kHz) I2C communication, making it versatile for a range of applications. Additionally, the device features an active-high repeater enable input, which can be used to control the repeater function. When disabled, the I2C lines are left in a high-impedance state, allowing for isolation and power savings when the bus is inactive.

Due to its robust design, the PCA9515ADP is ideal for use in complex systems such as industrial control networks, telecommunications infrastructure, and consumer electronics where signal integrity and reliability are paramount. Its ability to extend the I2C bus without compromising communication speed or quality makes it an invaluable component in the design and optimization of modern electronic systems.

For engineers and designers looking to implement I2C communication over greater distances or between devices with different operating voltages, the NXP PCA9515ADP offers a reliable and flexible solution that simplifies the design process and enhances overall system performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
325+ $0.3116 $101.2700
500+ $0.3011 $150.5500
715+ $0.2800 $200.2000
930+ $0.2695 $250.6350
1,160+ $0.2590 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess