Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235917-PCA9516
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9516 CAD Model

Description

NXP PCA9516 5-Channel I²C-Bus Repeater

The NXP PCA9516 is a versatile 5-channel I²C-bus repeater designed to provide a seamless solution for extending the reach of I²C-bus communication in complex or noise-prone environments. This innovative device enables users to overcome the limitations imposed by the maximum capacitance of the I²C-bus by splitting it into five separate segments, thus enhancing signal integrity and allowing for longer bus lengths and more connected devices.

Each channel of the PCA9516 is equipped with a robust bidirectional buffer, providing both the drive capability and the isolation necessary to ensure that the signal integrity is maintained across each segment of the bus. This feature is particularly useful in applications where multiple devices are connected, or where the bus needs to be routed across areas with significant electrical noise.

Key Features:

  • 5 Independent Channels: The PCA9516 features five bidirectional buffering channels, each capable of isolating an I²C-bus segment with capacitance up to 400 pF.
  • Compatibility: Fully compliant with I²C-bus specifications and capable of working with standard mode, fast mode, and fast-mode plus I²C-bus devices.
  • Supply Voltage Range: Accommodates a wide supply voltage range from 2.3 V to 5.5 V, making it suitable for various applications and system requirements.
  • Low Standby Current: The device's low standby current helps to minimize power consumption when the I²C-bus is idle.
  • No Interference: The PCA9516 ensures that there is no interference between the channels, thanks to its built-in channel isolation.
  • Easy to Use: No additional components are necessary for operation, and the PCA9516 can be easily integrated into existing I²C-bus systems.

Whether it's used in complex computing systems, consumer electronics, or industrial applications, the NXP PCA9516 is an ideal choice for designers looking to enhance the performance and reliability of their I²C-bus communications. Its ability to connect more devices over greater distances without compromising data integrity makes it a powerful component in any I²C-bus-based project.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP PCA9516 datasheet and product documentation available on the NXP Semiconductors website.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2004 $67.2084
50+ $2.6261 $131.3050
77+ $2.5445 $195.9265
106+ $2.4618 $260.9508
136+ $2.3802 $323.7072
182+ $2.1345 $388.4790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention