EN
  • EN
  • DE

PCA9517ADP,118

Part No PCA9517ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 6pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 101245-PCA9517ADP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9517ADP,118 CAD Model

Description

Product Overview: NXP's PCA9517ADP,118

The PCA9517ADP,118 is a robust level-translating I²C-bus repeater from NXP Semiconductors, designed to provide bidirectional voltage-level translation with true bidirectional communication for I²C-bus and SMBus applications. This integrated circuit is a part of the high-performance PCA9517A series, which is engineered to facilitate communication between devices operating at different voltage levels within the range of 0.8V to 5.5V.

Key Features

  • Level Translation: The PCA9517ADP,118 allows for direct interfacing between devices operating at different voltages, which is essential for multi-voltage systems.
  • Hot-Swappable: This feature enables devices to enter or exit the bus while the system is powered, enhancing flexibility in live environments.
  • Low Standby Current: It is designed to consume minimal standby current, thereby contributing to energy-efficient designs.
  • Lock-up Free Operation: A unique feature that prevents the device from locking up the I²C-bus, ensuring reliable communication.
  • Accommodates Standard and Fast I²C-bus Modes: Supports bus speeds of up to 400 kHz, making it suitable for a wide range of applications.

Applications

The PCA9517ADP,118 is versatile and can be used in various applications, including:

  • Level shifting for I²C-bus/SMBus signals
  • Desktop and notebook PCs
  • Battery management
  • Cellular phones
  • Communication equipment

Package and Quality

The device comes in a small TSSOP8 (SO8) package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance under a broad range of temperature conditions.

Conclusion

Overall, the PCA9517ADP,118 from NXP Semiconductors is an invaluable component for systems requiring reliable I²C-bus communication across different voltage domains. Its ability to provide level translation, coupled with hot-swappable capabilities and lock-up free operation, makes it an ideal choice for designers looking to enhance the interoperability and robustness of their electronic systems.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4228 $50.7360
290+ $0.3469 $100.6010
450+ $0.3361 $151.2450
620+ $0.3252 $201.6240
800+ $0.3144 $251.5200
1,065+ $0.2819 $300.2235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,236 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess