EN
  • EN
  • DE

PCA9532BS,118

Part No PCA9532BS,118
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN 25MA 24HVQFN / LED Driver 550uA Supply Current 24-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-HVQFN (4x4)
Win Source Part Number 791480-PCA9532BS,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9532
Introduction Date February 26, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9532BS,118 CAD Model

Description

Product Overview: PCA9532BS,118

The PCA9532BS,118 is a sophisticated LED dimmer and blinker IC from NXP Semiconductors designed to control and enhance lighting applications. This 16-bit I²C-bus LED driver is a part of the PCA9532 series, known for its efficiency and flexibility in managing multiple LEDs.

Key Features

  • Multiple LED Control: The device can drive up to 16 LEDs individually, making it suitable for a wide range of applications such as status or indicator lights, backlights, and alphanumeric displays.
  • I²C Interface: Equipped with an I²C-bus interface, the PCA9532BS,118 facilitates easy communication with most microcontrollers, allowing for seamless integration into existing systems.
  • Programmable Blink Rate: Users can program the blink rate and duty cycle, providing a high level of customization for visual effects and power saving.
  • Low Standby Current: The device has a very low standby current, making it an energy-efficient choice for battery-powered applications.
  • Output Current: Each LED output can be off, on (no PWM control), set at its programmable brightness, or set at its programmable blink rate.
  • Software Reset: A Software Reset feature allows the device to be reset through the I²C-bus.
  • Packaging: The PCA9532BS,118 comes in a compact HVQFN24 package, which is suitable for space-constrained applications.

Applications

The PCA9532BS,118 is versatile and can be used in various applications, including:

  • Industrial control indicators
  • System status indicators
  • Backlighting for LCD displays
  • LED-based alphanumeric displays

Technical Specifications

  • Supply Voltage: 2.3 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Output Current: Up to 25 mA per LED
  • Package: HVQFN24

In conclusion, the PCA9532BS,118 from NXP is a highly capable LED driver, perfect for designers looking to control multiple LEDs with precision and power efficiency. Its programmable features and I²C-bus interface make it a flexible solution for a wide array of lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5414 $50.8280
48+ $2.0852 $100.0896
75+ $2.0201 $151.5075
103+ $1.9549 $201.3547
133+ $1.8898 $251.3434
178+ $1.6943 $301.5854
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,470 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess