EN
  • EN
  • DE
  • IT

PCA9535CD,112

Part No PCA9535CD,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC / I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin SO Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 791484-PCA9535CD,112
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9535C
Introduction Date June 27, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9535CD,112 CAD Model

Description

Product Overview: PCA9535CD,112

The PCA9535CD,112 is a robust I/O expander from NXP Semiconductors designed to provide additional I/O capabilities to microcontrollers over an I²C interface. This makes it an ideal choice for applications where additional inputs/outputs are needed but are not available on the microcontroller itself.

Key Features

  • 16-bit I/O Expander: The device offers 16 individual I/Os that can be configured either as inputs or outputs, providing significant flexibility in interfacing with various peripherals.
  • Low Standby Current: With a low standby current, the PCA9535CD,112 is suitable for battery-powered and power-sensitive applications.
  • Interrupt Output: It features an interrupt output which can be connected to the interrupt input of a microcontroller, notifying it of input changes without the need for constant polling.
  • I²C Interface: The I²C-bus interface supports standard (100 kHz), fast (400 kHz), and Fast-mode Plus (1 MHz) I²C protocols.
  • Address Pins: Three hardware address pins allow up to eight PCA9535 devices on the same I²C-bus, making it possible to expand I/Os up to 128.
  • Power Supply Range: It operates from a power supply range of 2.3V to 5.5V, which is compatible with most logic levels and suitable for a variety of operating environments.

Applications

The PCA9535CD,112 is versatile and can be used in a wide range of applications including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Robotics
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PCA9535CD,112 is no exception. It is designed to meet the rigorous standards required by industrial and consumer applications, ensuring reliability and performance.

Whether you're looking to expand the I/O capabilities of your microcontroller or need additional inputs/outputs for your next innovative project, the PCA9535CD,112 from NXP is a powerful and reliable choice that offers ease of integration, versatility, and efficiency.

You May Also Be Interested in

Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8004 $68.0040
24+ $5.5806 $133.9344
36+ $5.4059 $194.6124
50+ $5.2313 $261.5650
64+ $5.0567 $323.6288
86+ $4.5341 $389.9326
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess