EN
  • EN
  • DE

PCA9539BS-T

Part No PCA9539BS-T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer NXP
Win Source Part Number 345191-PCA9539BS-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9539BS-T CAD Model

Description

NXP PCA9539BS-T: Remote 16-bit I/O Expander

The PCA9539BS-T is a robust, high-performance I/O expander from NXP Semiconductors, designed to provide additional I/O capabilities to microcontroller-based systems via the I²C-bus and SMBus. This device offers a versatile solution for systems that require expanded I/O lines but have limited GPIOs available on the main processor.

Key Features

  • 16-bit I/O Ports: The PCA9539BS-T features 16 I/O ports that can be individually set to input or output, allowing for flexible configuration tailored to the needs of the application.
  • I²C-bus/SMBus Interface: It supports both the I²C-bus and SMBus serial interfaces, with a frequency of up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode), enabling easy integration with most microcontrollers.
  • Low Standby Current: The device is optimized for low power consumption, with a typical standby current of only 10 μA, which is ideal for battery-powered and power-sensitive applications.
  • Interrupt Output: An interrupt output is provided to signal the host microcontroller when an input state has changed, enhancing system responsiveness without the need for constant polling.
  • Power Supply Range: The PCA9539BS-T operates from a wide power supply voltage range of 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Additional Features: The device includes features such as noise filter on the SCL/SDA inputs, active LOW reset input, and latched outputs with high-current drive capability for directly driving LEDs.

Applications

The PCA9539BS-T is a versatile component that can be used in a wide array of applications, from industrial control systems to consumer electronics. Its ability to expand the I/O capabilities of microcontrollers makes it ideal for:

  • Servers
  • Embedded systems
  • PLC systems
  • Home automation
  • Robotics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCA9539BS-T is no exception. This I/O expander is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable performance across its operational lifespan.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Aic
Lowest to $0.5556

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess